Schaffner EMC Inc. Iec Inlet,fn9244, Medical, 10A; Capacitance Schaffner FN9244B-10-06

Description
IEC INLET,FN9244, MEDICAL, 10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1.02mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
IEC INLET,FN9244, MEDICAL, 10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1.02mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet,fn9244, Medical, 10A; Capacitance Schaffner - 40T0943 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet,fn9244, Medical, 10A; Capacitance Schaffner
40T0943
Iec Inlet,fn9244, Medical, 10A; Capacitance Schaffner 40T0943
IEC INLET,FN9244, MEDICAL, 10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1.02mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

IEC INLET,FN9244, MEDICAL, 10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1.02mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40T0943
Product Name Iec Inlet,fn9244, Medical, 10A; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filter Modules - CCM1360-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers