Schaffner EMC Inc. Power Entry Module, 6A, 373Ua; Current Rating Schaffner FN9246-6-06

Description
POWER ENTRY MODULE, 6A, 373UA; Current Rating:6A; Voltage Rating:250V; Product Range:-; Capacitance:1.22µF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:7mH; Leakage Current Max:373µA RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, 6A, 373UA; Current Rating:6A; Voltage Rating:250V; Product Range:-; Capacitance:1.22µF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:7mH; Leakage Current Max:373µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 6A, 373Ua; Current Rating Schaffner - 91B8517 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 6A, 373Ua; Current Rating Schaffner
91B8517
Power Entry Module, 6A, 373Ua; Current Rating Schaffner 91B8517
POWER ENTRY MODULE, 6A, 373UA; Current Rating:6A; Voltage Rating:250V; Product Range:-; Capacitance:1.22µF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:7mH; Leakage Current Max:373µA RoHS Compliant: Yes

POWER ENTRY MODULE, 6A, 373UA; Current Rating:6A; Voltage Rating:250V; Product Range:-; Capacitance:1.22µF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:7mH; Leakage Current Max:373µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91B8517
Product Name Power Entry Module, 6A, 373Ua; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Two-Phase Filter; Filter Applications Corcom Te Connectivity - 09J4727 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details