Schaffner EMC Inc. Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Schaffner FN9280-10-06

Description
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Schaffner - 53W8123 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Schaffner
53W8123
Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Schaffner 53W8123
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner - 39X0103 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner
39X0103
Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner 39X0103
CONNECTOR, POWER ENTRY, PLUG, 10A, 250V; Product Range:FN 9280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 250V; Product Range:FN 9280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 53W8123
Product Name Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000153MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details