Schaffner EMC Inc. Connector, Power Entry, Plug, 2A, 250Vac; Current Rating Schaffner FN9280B-2-06

Description
CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 2A, 250Vac; Current Rating Schaffner - 53W8135 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 2A, 250Vac; Current Rating Schaffner
53W8135
Connector, Power Entry, Plug, 2A, 250Vac; Current Rating Schaffner 53W8135
CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 53W8135
Product Name Connector, Power Entry, Plug, 2A, 250Vac; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products