IEC FILTER, SAFETY, 40MH, 1A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRo
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 23AH4208 |
| Product Name | Iec Filter, Safety, 40Mh, 1A, 250Vac; Connector Type Schaffner |
| Rated Voltage | 250 volts |