Schaffner FN9260-1-06 IEC Filter
Schaffner FN9260-1-06 IEC Filter
FILTER, 1A, 2 FUSE; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, UL, VDE; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 1889602 | 24M2219 |
| Product Name | IEC Filters | Filter, 1A, 2 Fuse; Product Range Schaffner |
| Package / Mounting | Faston |