Schaffner EMC Inc. Iec C14 Inlet Filter 6A High Performance; Capacitance Schaffner FN9244-6-06

Description
IEC C14 INLET FILTER 6A HIGH PERFORMANCE; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:7.2A; Filter Terminals:Quick Connect; Inductance Min:4.1mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
IEC C14 INLET FILTER 6A HIGH PERFORMANCE; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:7.2A; Filter Terminals:Quick Connect; Inductance Min:4.1mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec C14 Inlet Filter 6A High Performance; Capacitance Schaffner - 93X4254 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet Filter 6A High Performance; Capacitance Schaffner
93X4254
Iec C14 Inlet Filter 6A High Performance; Capacitance Schaffner 93X4254
IEC C14 INLET FILTER 6A HIGH PERFORMANCE; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:7.2A; Filter Terminals:Quick Connect; Inductance Min:4.1mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

IEC C14 INLET FILTER 6A HIGH PERFORMANCE; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:7.2A; Filter Terminals:Quick Connect; Inductance Min:4.1mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 93X4254
Product Name Iec C14 Inlet Filter 6A High Performance; Capacitance Schaffner
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details