Schaffner EMC Inc. Power Line Filter, 8Uh, 15A, 250Vac; Capacitance Schaffner FN9255EMB-15-06

Description
POWER LINE FILTER, 8UH, 15A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect, Solder; Inductance Min:8µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 8UH, 15A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect, Solder; Inductance Min:8µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 8Uh, 15A, 250Vac; Capacitance Schaffner - 94AC8837 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 8Uh, 15A, 250Vac; Capacitance Schaffner
94AC8837
Power Line Filter, 8Uh, 15A, 250Vac; Capacitance Schaffner 94AC8837
POWER LINE FILTER, 8UH, 15A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect, Solder; Inductance Min:8µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes

POWER LINE FILTER, 8UH, 15A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect, Solder; Inductance Min:8µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC8837
Product Name Power Line Filter, 8Uh, 15A, 250Vac; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1678402 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details