Schaffner EMC Inc. Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner FN382-6-21

Description
IEC INLET, 7.2A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:7.2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
IEC INLET, 7.2A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:7.2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner - 38AC3495 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner
38AC3495
Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner 38AC3495
IEC INLET, 7.2A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:7.2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IEC INLET, 7.2A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:7.2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 38AC3495
Product Name Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details