Schaffner EMC Inc. Filter, 3A, Chassis; Capacitance Schaffner FN9675-3-06

Description
FILTER, 3A, CHASSIS; Capacitance:680nF; Voltage Rating:250VAC; Current Rating:3A; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:18mH; Leakage Current Max:410 A; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet
Description
FILTER, 3A, CHASSIS; Capacitance:680nF; Voltage Rating:250VAC; Current Rating:3A; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:18mH; Leakage Current Max:410 A; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 3A, Chassis; Capacitance Schaffner - 24M2223 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3A, Chassis; Capacitance Schaffner
24M2223
Filter, 3A, Chassis; Capacitance Schaffner 24M2223
FILTER, 3A, CHASSIS; Capacitance:680nF; Voltage Rating:250VAC; Current Rating:3A; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:18mH; Leakage Current Max:410 A; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

FILTER, 3A, CHASSIS; Capacitance:680nF; Voltage Rating:250VAC; Current Rating:3A; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:18mH; Leakage Current Max:410 A; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24M2223
Product Name Filter, 3A, Chassis; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1245302 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details