The Filtered IEC Module with Fuse, C14, 1A, Wire (part number 25AK8262) is designed for high-performance power entry applications. It operates at a voltage of 250 VAC and supports frequencies from DC to 400 Hz. The module is rated for currents up to 1 A at a maximum ambient temperature of 40°C. It features a dual fuse holder compatible with 5 x 20 mm fuses, enhancing circuit protection. This module complies with various safety standards, including UL 60939-3 and IEC/EN 60601-1, making it suitable for medical electrical devices and other applications requiring stringent safety measures. It has an IP 40 protection rating and operates effectively within a temperature range of -25°C to +85°C. The product also offers exceptional conducted attenuation performance, which is beneficial for passing EMI system approvals. Engineers may find this module suitable for portable electrical equipment, small to medium-sized machines, and test and measurement devices, particularly where space and safety compliance are critical.
FILTERED IEC MOD W/ FUSE, C14, 1A, WIRE; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 25AK8262 |
| Product Name | Filtered Iec Mod W/ Fuse, C14, 1A, Wire; Connector Type Schaffner |
| Standards and Certifications | RoHS |