IEC INLET, 4.8A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4.8A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 38AC3494 |
| Product Name | Iec Inlet, 4.8A, 250Vac, Solder; Product Range Schaffner |
| Standards and Certifications | RoHS |