Schaffner EMC Inc. Pcb Power Line Filter, 1A, 373Ua; Filter Applications Schaffner FN406-1-02

Description
PCB POWER LINE FILTER, 1A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:12mH RoHS Compliant: Yes
Datasheet
Description
PCB POWER LINE FILTER, 1A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:12mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Power Line Filter, 1A, 373Ua; Filter Applications Schaffner - 92F5327 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Line Filter, 1A, 373Ua; Filter Applications Schaffner
92F5327
Pcb Power Line Filter, 1A, 373Ua; Filter Applications Schaffner 92F5327
PCB POWER LINE FILTER, 1A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:12mH RoHS Compliant: Yes

PCB POWER LINE FILTER, 1A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:12mH RoHS Compliant: Yes

Supplier's Site
Filter, 1A, Pcb Mount; Capacitance Schaffner - 97K0006 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1A, Pcb Mount; Capacitance Schaffner
97K0006
Filter, 1A, Pcb Mount; Capacitance Schaffner 97K0006
FILTER, 1A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:Through Hole; Inductance Min:12mH; Leakage Current Max:210µA; Product Range:FN406 Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 1A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:Through Hole; Inductance Min:12mH; Leakage Current Max:210µA; Product Range:FN406 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 92F5327 97K0006
Product Name Pcb Power Line Filter, 1A, 373Ua; Filter Applications Schaffner Filter, 1A, Pcb Mount; Capacitance Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details