Schaffner EMC Inc. Power Line Filter, 50A, 430Ua; Filter Applications Schaffner FN356-50-24

Description
POWER LINE FILTER, 50A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 50A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 50A, 430Ua; Filter Applications Schaffner - 85K8089 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 50A, 430Ua; Filter Applications Schaffner
85K8089
Power Line Filter, 50A, 430Ua; Filter Applications Schaffner 85K8089
POWER LINE FILTER, 50A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 50A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8089
Product Name Power Line Filter, 50A, 430Ua; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details