Schaffner FN9222-10-06 IEC Filter
FILTER, EMI, 11.6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:225µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 4540956 | 93X4237 |
| Product Name | IEC Filters | Filter, Emi, 11.6A, 250Vac, Qc; Capacitance Schaffner |
| Package / Mounting | Faston |