CONNECTOR, POWER ENTRY, PLUG, 10A, 250V; Product Range:FN9290 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); ContactRoHS Compliant: Yes
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN9290 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:PlugRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 39X0113 |
| Product Name | Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner |
| Rated Voltage | 250 volts |