Schaffner EMC Inc. Connector, Power Entry, Plug, 4A, 250Vac; Current Rating Schaffner FN9289B-4-06

Description
CONNECTOR, POWER ENTRY, PLUG, 4A, 250VAC; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, PLUG, 4A, 250VAC; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Schaffner Connector, Power Entry, Plug, 4A, 250Vac (part number 53W8167) is designed for panel mounting and features a current rating of 4A and a voltage rating of 250Vac. It is part of the FN 9280 series, which includes a single-stage filter for effective EMI suppression. The connector is equipped with quick connect terminals, facilitating easy installation. It has a compact design and is compliant with RoHS standards. The product is suitable for various applications, including consumer electronics, office equipment, and medical devices. Its robust construction ensures reliable performance in a temperature range of -25°C to +85°C.

Datasheet Summary
Powered by GS/AI

The Schaffner Connector, Power Entry, Plug, 4A, 250Vac (part number 53W8167) is designed for panel mounting and features a current rating of 4A and a voltage rating of 250Vac. It is part of the FN 9280 series, which includes a single-stage filter for effective EMI suppression. The connector is equipped with quick connect terminals, facilitating easy installation. It has a compact design and is compliant with RoHS standards. The product is suitable for various applications, including consumer electronics, office equipment, and medical devices. Its robust construction ensures reliable performance in a temperature range of -25°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 4A, 250Vac; Current Rating Schaffner - 53W8167 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 4A, 250Vac; Current Rating Schaffner
53W8167
Connector, Power Entry, Plug, 4A, 250Vac; Current Rating Schaffner 53W8167
CONNECTOR, POWER ENTRY, PLUG, 4A, 250VAC; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 4A, 250VAC; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 53W8167
Product Name Connector, Power Entry, Plug, 4A, 250Vac; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter, 3 Ph, 1.6Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5381 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details