Schaffner EMC Inc. Power Line Filter, 36A, 28Ma; Filter Applications Schaffner FN351-36-33

Description
POWER LINE FILTER, 36A, 28mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 36A, 28mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 36A, 28Ma; Filter Applications Schaffner - 91F4407 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 36A, 28Ma; Filter Applications Schaffner
91F4407
Power Line Filter, 36A, 28Ma; Filter Applications Schaffner 91F4407
POWER LINE FILTER, 36A, 28mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

POWER LINE FILTER, 36A, 28mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91F4407
Product Name Power Line Filter, 36A, 28Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details