Schaffner EMC Inc. IEC Filters FN388-4-21

Description
Schaffner FN388-4-21 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN388-4-21 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4655711 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4655711
IEC Filters 4655711
Schaffner FN388-4-21 IEC Filter

Schaffner FN388-4-21 IEC Filter

Supplier's Site
IEC Filters - 1705084 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705084
IEC Filters 1705084
Schaffner FN388-4-21 IEC Filter

Schaffner FN388-4-21 IEC Filter

Supplier's Site
Iec Inlet, 4.8A, 250Vac, Solder; Product Range Schaffner - 38AC3497 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 4.8A, 250Vac, Solder; Product Range Schaffner
38AC3497
Iec Inlet, 4.8A, 250Vac, Solder; Product Range Schaffner 38AC3497
IEC INLET, 4.8A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4.8A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IEC INLET, 4.8A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4.8A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4655711 38AC3497
Product Name IEC Filters Iec Inlet, 4.8A, 250Vac, Solder; Product Range Schaffner
Package / Mounting Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2137154 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details