Leakage current : 373 µA
Performance : standard
Rated Current : 2 to 6 A
Voltage : ≤ 250 V
| Schaffner EMC Inc. | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FN 370 |
| Product Name | Versatile Filtered Power Entry Module |
| Filter Type | Single Phase |
| Package / Mounting | Power Entry Module |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); VDE Component Mark |
| Standards and Certifications | RoHS |