Schaffner EMC Inc. Ultra Compact and Versatile Filtered Power Entry Module FN 9280

Description
Single stage filter Ultra compact design Rated currents up to 10 A dual-fuse holder Fuses Ø5x20mm 2-pole rocker switch Good attenuation performance Faston or spring cage terminals Leakage current medical (B types) : < 5 µA Leakage current standard : < 500 µA Operating frequency : 0 to 400 Hz Performance : high Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet
Description
Single stage filter Ultra compact design Rated currents up to 10 A dual-fuse holder Fuses Ø5x20mm 2-pole rocker switch Good attenuation performance Faston or spring cage terminals Leakage current medical (B types) : < 5 µA Leakage current standard : < 500 µA Operating frequency : 0 to 400 Hz Performance : high Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact and Versatile Filtered Power Entry Module - FN 9280 - Schaffner EMC Inc.
Edison, NJ, USA
Ultra Compact and Versatile Filtered Power Entry Module
FN 9280
Ultra Compact and Versatile Filtered Power Entry Module FN 9280
Single stage filter Ultra compact design Rated currents up to 10 A dual-fuse holder Fuses Ø5x20mm 2-pole rocker switch Good attenuation performance Faston or spring cage terminals Leakage current medical (B types) : < 5 µA Leakage current standard : < 500 µA Operating frequency : 0 to 400 Hz Performance : high Rated Current : 1 to 10 A Voltage : ≤ 250 V
  • Single stage filter
  • Ultra compact design
  • Rated currents up to 10 A
  • dual-fuse holder
  • Fuses &Oslash;5x20mm
  • 2-pole rocker switch
  • Good attenuation performance
  • Faston or spring cage terminals

Leakage current medical (B types) : < 5 µA
Leakage current standard : < 500 µA
Operating frequency : 0 to 400 Hz
Performance : high
Rated Current : 1 to 10 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 9280
Product Name Ultra Compact and Versatile Filtered Power Entry Module
Filter Type Single Phase
Package / Mounting Power Entry Module
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CQC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000153MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details