Schaffner EMC Inc. Power Line Filter, 25A, 430Ua; Voltage Rating Schaffner FN356-25-24

Description
POWER LINE FILTER, 25A, 430UA; Voltage Rating:250V; Current Rating:25A; Product Range:-; Filter Terminals:Stud; Filter Type:3 Phase + Neutral Line; Leakage Current Max:2.85mA RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 25A, 430UA; Voltage Rating:250V; Current Rating:25A; Product Range:-; Filter Terminals:Stud; Filter Type:3 Phase + Neutral Line; Leakage Current Max:2.85mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 25A, 430Ua; Voltage Rating Schaffner - 01C4664 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 25A, 430Ua; Voltage Rating Schaffner
01C4664
Power Line Filter, 25A, 430Ua; Voltage Rating Schaffner 01C4664
POWER LINE FILTER, 25A, 430UA; Voltage Rating:250V; Current Rating:25A; Product Range:-; Filter Terminals:Stud; Filter Type:3 Phase + Neutral Line; Leakage Current Max:2.85mA RoHS Compliant: Yes

POWER LINE FILTER, 25A, 430UA; Voltage Rating:250V; Current Rating:25A; Product Range:-; Filter Terminals:Stud; Filter Type:3 Phase + Neutral Line; Leakage Current Max:2.85mA RoHS Compliant: Yes

Supplier's Site
Filter, 25A, 3 Phase, Neutral; Current Rating Schaffner - 24M2207 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 25A, 3 Phase, Neutral; Current Rating Schaffner
24M2207
Filter, 25A, 3 Phase, Neutral; Current Rating Schaffner 24M2207
FILTER, 25A, 3 PHASE, NEUTRAL; Current Rating:25A; Voltage Rating:250V; Filter Type:3 Phase + Neutral Line; Filter Terminals:Stud; Inductance Min:-; Capacitance:-; Leakage Current Max:2.85mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 25A, 3 PHASE, NEUTRAL; Current Rating:25A; Voltage Rating:250V; Filter Type:3 Phase + Neutral Line; Filter Terminals:Stud; Inductance Min:-; Capacitance:-; Leakage Current Max:2.85mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 01C4664 24M2207
Product Name Power Line Filter, 25A, 430Ua; Voltage Rating Schaffner Filter, 25A, 3 Phase, Neutral; Current Rating Schaffner
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443554-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details