Schaffner EMC Inc. Iec Filter 8A High Performance; Product Range Schaffner FN9244R-8-06

Description
IEC FILTER 8A HIGH PERFORMANCE; Product Range:FN 9244 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:8A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
IEC FILTER 8A HIGH PERFORMANCE; Product Range:FN 9244 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:8A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter 8A High Performance; Product Range Schaffner - 87X8767 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter 8A High Performance; Product Range Schaffner
87X8767
Iec Filter 8A High Performance; Product Range Schaffner 87X8767
IEC FILTER 8A HIGH PERFORMANCE; Product Range:FN 9244 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:8A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IEC FILTER 8A HIGH PERFORMANCE; Product Range:FN 9244 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:8A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 87X8767
Product Name Iec Filter 8A High Performance; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000683MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details