Schaffner EMC Inc. IEC Filters FN378-6-21

Description
Schaffner FN378-6-21 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN378-6-21 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1230016 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1230016
IEC Filters 1230016
Schaffner FN378-6-21 IEC Filter

Schaffner FN378-6-21 IEC Filter

Supplier's Site
Iec Inlet, 7.2A, 250Vac, Quick Connect; Product Range Schaffner - 38AC1146 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 7.2A, 250Vac, Quick Connect; Product Range Schaffner
38AC1146
Iec Inlet, 7.2A, 250Vac, Quick Connect; Product Range Schaffner 38AC1146
IEC INLET, 7.2A, 250VAC, QUICK CONNECT; Product Range:FN 370 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:7.2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

IEC INLET, 7.2A, 250VAC, QUICK CONNECT; Product Range:FN 370 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:7.2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1230016 38AC1146
Product Name IEC Filters Iec Inlet, 7.2A, 250Vac, Quick Connect; Product Range Schaffner
Package / Mounting Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details