Schaffner EMC Inc. Iec Inlet, Fn9244E, Earth Choke, 10A; Capacitance Schaffner FN9244E-10-06

Description
IEC INLET, FN9244E, EARTH CHOKE, 10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1mH; Leakage Current Max:190µA; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
IEC INLET, FN9244E, EARTH CHOKE, 10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1mH; Leakage Current Max:190µA; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet, Fn9244E, Earth Choke, 10A; Capacitance Schaffner - 40T0947 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, Fn9244E, Earth Choke, 10A; Capacitance Schaffner
40T0947
Iec Inlet, Fn9244E, Earth Choke, 10A; Capacitance Schaffner 40T0947
IEC INLET, FN9244E, EARTH CHOKE, 10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1mH; Leakage Current Max:190µA; Product Range:-; SVHC:No RoHS Compliant: Yes

IEC INLET, FN9244E, EARTH CHOKE, 10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1mH; Leakage Current Max:190µA; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40T0947
Product Name Iec Inlet, Fn9244E, Earth Choke, 10A; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-150KEMS10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers