Schaffner EMC Inc. Power Line Filter, 110A, 31.8Ma; Filter Applications Schaffner FN351-110-35

Description
POWER LINE FILTER, 110A, 31.8mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:110A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 110A, 31.8mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:110A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 110A, 31.8Ma; Filter Applications Schaffner - 83F5417 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 110A, 31.8Ma; Filter Applications Schaffner
83F5417
Power Line Filter, 110A, 31.8Ma; Filter Applications Schaffner 83F5417
POWER LINE FILTER, 110A, 31.8mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:110A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

POWER LINE FILTER, 110A, 31.8mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:110A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 83F5417
Product Name Power Line Filter, 110A, 31.8Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5676-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3-Phase Filters - 1-1609967-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 36 amps
View Details