Schaffner EMC Inc. Excellent Performance EMC/EMI Filter FN 9244

Description
Superior attenuation performance Optional earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Compliant IEC/EN 60601-1 : 1 Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : very high Rated Current : 1 to 15 A Voltage : ≤ 250 V
Datasheet
Description
Superior attenuation performance Optional earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Compliant IEC/EN 60601-1 : 1 Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : very high Rated Current : 1 to 15 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Excellent Performance EMC/EMI Filter - FN 9244 - Schaffner EMC Inc.
Edison, NJ, USA
Excellent Performance EMC/EMI Filter
FN 9244
Excellent Performance EMC/EMI Filter FN 9244
Superior attenuation performance Optional earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Compliant IEC/EN 60601-1 : 1 Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : very high Rated Current : 1 to 15 A Voltage : ≤ 250 V
  • Superior attenuation performance
  • Optional earth line choke
  • Complies with IEC/EN 60601-1
  • Snap-in versions (S and S1 type)
  • Hot inlet versions (HI type)

Compliant IEC/EN 60601-1 : 1
Leakage current : 373 µA
Leakage current (B types) : 2 µA
Operating frequency : 0 to 400 Hz
Performance : very high
Rated Current : 1 to 15 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 9244
Product Name Excellent Performance EMC/EMI Filter
Filter Type Single Phase
Package / Mounting Module
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CQC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line Filters - 2378697 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details