Schaffner EMC Inc. Iec Filter, Medical, 20Mh, 2A, 250Vac; Connector Type Schaffner FN9262B-2-06

Description
IEC FILTER, MEDICAL, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, MEDICAL, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 20Mh, 2A, 250Vac; Connector Type Schaffner - 23AH4215 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 20Mh, 2A, 250Vac; Connector Type Schaffner
23AH4215
Iec Filter, Medical, 20Mh, 2A, 250Vac; Connector Type Schaffner 23AH4215
IEC FILTER, MEDICAL, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

IEC FILTER, MEDICAL, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23AH4215
Product Name Iec Filter, Medical, 20Mh, 2A, 250Vac; Connector Type Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details