The Schaffner common mode filter, part number 98Y5877, features a rated inductance of 5.6 mH and a DC current rating of 2.5 A. It operates effectively at voltages up to 300 VAC and frequencies from DC to 50/60 Hz. This filter is designed to attenuate common-mode and asymmetric interference signals, making it suitable for applications such as switch-mode power supplies and EMI input filtering. The filter has a high potential test voltage of 1500 VAC for 2 seconds and operates within a temperature range of -40°C to 100°C. It is compliant with RoHS standards and features a compact design with multiple PCB mounting options. The product is part of the RN series, known for its high saturation resistance and excellent thermal behavior.
FILTER, COMMON MODE, 5.6MH, 2.5A, RAD; DC Current Rating:2.5A; Product Range:RN Series; Inductance:5.6mH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 98Y5877 |
| Product Name | Filter, Common Mode, 5.6Mh, 2.5A, Rad; Dc Current Rating Schaffner |
| Standards and Certifications | RoHS |