Schaffner EMC Inc. Filter, Inlet, 2P Switch, Medical, 6A; Product Range Schaffner FN9264B-6-06

Description
FILTER, INLET, 2P SWITCH, MEDICAL, 6A; Product Range:FN 9264 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, 2P SWITCH, MEDICAL, 6A; Product Range:FN 9264 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, 2P Switch, Medical, 6A; Product Range Schaffner - 48W5703 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, 2P Switch, Medical, 6A; Product Range Schaffner
48W5703
Filter, Inlet, 2P Switch, Medical, 6A; Product Range Schaffner 48W5703
FILTER, INLET, 2P SWITCH, MEDICAL, 6A; Product Range:FN 9264 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, 2P SWITCH, MEDICAL, 6A; Product Range:FN 9264 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 48W5703
Product Name Filter, Inlet, 2P Switch, Medical, 6A; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details