Schaffner EMC Inc. Filter, Emi, 18.5A, 250Vac, Qc; Capacitance Schaffner FN9222R-16-06

Description
FILTER, EMI, 18.5A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:18.5A; Filter Terminals:Quick Connect; Inductance Min:540µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 18.5A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:18.5A; Filter Terminals:Quick Connect; Inductance Min:540µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 18.5A, 250Vac, Qc; Capacitance Schaffner - 93X4242 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 18.5A, 250Vac, Qc; Capacitance Schaffner
93X4242
Filter, Emi, 18.5A, 250Vac, Qc; Capacitance Schaffner 93X4242
FILTER, EMI, 18.5A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:18.5A; Filter Terminals:Quick Connect; Inductance Min:540µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, EMI, 18.5A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:18.5A; Filter Terminals:Quick Connect; Inductance Min:540µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 93X4242
Product Name Filter, Emi, 18.5A, 250Vac, Qc; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details