Schaffner EMC Inc. Filter, 2.5A, 410Ua; Filter Applications Schaffner FN680-2.5-06

Description
FILTER, 2.5A, 410UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2.5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
FILTER, 2.5A, 410UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2.5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 2.5A, 410Ua; Filter Applications Schaffner - 14C7157 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 2.5A, 410Ua; Filter Applications Schaffner
14C7157
Filter, 2.5A, 410Ua; Filter Applications Schaffner 14C7157
FILTER, 2.5A, 410UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2.5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

FILTER, 2.5A, 410UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2.5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14C7157
Product Name Filter, 2.5A, 410Ua; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-4718-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405081-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
2 suppliers