Schaffner EMC Inc. Iec Filter, Medical, 3Mh, 6A, 250Vac; Connector Type Schaffner FN9262SB-6-06

Description
IEC FILTER, MEDICAL, 3MH, 6A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRo HS Compliant: Yes
Datasheet
Description
IEC FILTER, MEDICAL, 3MH, 6A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 3Mh, 6A, 250Vac; Connector Type Schaffner - 23AH4232 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 3Mh, 6A, 250Vac; Connector Type Schaffner
23AH4232
Iec Filter, Medical, 3Mh, 6A, 250Vac; Connector Type Schaffner 23AH4232
IEC FILTER, MEDICAL, 3MH, 6A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRo HS Compliant: Yes

IEC FILTER, MEDICAL, 3MH, 6A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23AH4232
Product Name Iec Filter, Medical, 3Mh, 6A, 250Vac; Connector Type Schaffner
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details