Schaffner EMC Inc. Iec Filter 2 Fuse 1A Medical; Product Range Schaffner FN9260B-1-06

Description
IEC FILTER 2 FUSE 1A MEDICAL; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
IEC FILTER 2 FUSE 1A MEDICAL; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter 2 Fuse 1A Medical; Product Range Schaffner - 87X8769 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter 2 Fuse 1A Medical; Product Range Schaffner
87X8769
Iec Filter 2 Fuse 1A Medical; Product Range Schaffner 87X8769
IEC FILTER 2 FUSE 1A MEDICAL; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IEC FILTER 2 FUSE 1A MEDICAL; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 87X8769
Product Name Iec Filter 2 Fuse 1A Medical; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products