Schaffner EMC Inc. IEC Filters FN9280B-10-06

Description
Schaffner FN9280B-10-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9280B-10-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7699679 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7699679
IEC Filters 7699679
Schaffner FN9280B-10-06 IEC Filter

Schaffner FN9280B-10-06 IEC Filter

Supplier's Site
IEC Filters - 1705182 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705182
IEC Filters 1705182
Schaffner FN9280B-10-06 IEC Filter

Schaffner FN9280B-10-06 IEC Filter

Supplier's Site
Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner - 39X0108 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner
39X0108
Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner 39X0108
CONNECTOR, POWER ENTRY, PLUG, 10A, 250V; Product Range:FN 9280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 250V; Product Range:FN 9280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7699679 39X0108
Product Name IEC Filters Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner
Package / Mounting Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609005-3 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details