Schaffner EMC Inc. Rfi Power Line Filter, 20A, 190Ua; Filter Applications Schaffner FN660-20-06

Description
RFI POWER LINE FILTER, 20A, 190UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 660 Series RoHS Compliant: Yes
Description
RFI POWER LINE FILTER, 20A, 190UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 660 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 20A, 190Ua; Filter Applications Schaffner - 85K8092 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 190Ua; Filter Applications Schaffner
85K8092
Rfi Power Line Filter, 20A, 190Ua; Filter Applications Schaffner 85K8092
RFI POWER LINE FILTER, 20A, 190UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 660 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 190UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 660 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8092
Product Name Rfi Power Line Filter, 20A, 190Ua; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details