Schaffner EMC Inc. Filter, Emi, 7.2A, 250Vac, Wire Leaded; Capacitance Schaffner FN9222-6-07

Description
FILTER, EMI, 7.2A, 250VAC, WIRE LEADED; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:7.2A; Filter Terminals:Wire Leaded; Inductance Min:780µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
FILTER, EMI, 7.2A, 250VAC, WIRE LEADED; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:7.2A; Filter Terminals:Wire Leaded; Inductance Min:780µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Schaffner EMI filter, part number 68Y6367, is designed for applications requiring electromagnetic interference (EMI) suppression. It has a maximum continuous operating voltage of 250 VAC and is rated for a current of 7.2 A at 50 °C. The filter operates across a frequency range from DC to 400 Hz and features a leakage current of 373 µA at 250 VAC/50 Hz. This filter is compliant with various safety standards, including UL, CSA, and IEC/EN 60939, making it suitable for a wide range of applications, including portable electrical equipment, small to medium-sized machines, and medical devices. The device has a temperature range of -25 °C to +85 °C and offers an IP40 protection category. The filter is wire leaded, providing flexibility in installation, and is characterized by its compact design, which allows for excellent performance in a small form factor. It also features optional surge pulse protection and is available in different configurations to meet specific application needs.

Datasheet Summary
Powered by GS/AI

The Schaffner EMI filter, part number 68Y6367, is designed for applications requiring electromagnetic interference (EMI) suppression. It has a maximum continuous operating voltage of 250 VAC and is rated for a current of 7.2 A at 50 °C. The filter operates across a frequency range from DC to 400 Hz and features a leakage current of 373 µA at 250 VAC/50 Hz. This filter is compliant with various safety standards, including UL, CSA, and IEC/EN 60939, making it suitable for a wide range of applications, including portable electrical equipment, small to medium-sized machines, and medical devices. The device has a temperature range of -25 °C to +85 °C and offers an IP40 protection category. The filter is wire leaded, providing flexibility in installation, and is characterized by its compact design, which allows for excellent performance in a small form factor. It also features optional surge pulse protection and is available in different configurations to meet specific application needs.

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 7.2A, 250Vac, Wire Leaded; Capacitance Schaffner - 68Y6367 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 7.2A, 250Vac, Wire Leaded; Capacitance Schaffner
68Y6367
Filter, Emi, 7.2A, 250Vac, Wire Leaded; Capacitance Schaffner 68Y6367
FILTER, EMI, 7.2A, 250VAC, WIRE LEADED; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:7.2A; Filter Terminals:Wire Leaded; Inductance Min:780µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, EMI, 7.2A, 250VAC, WIRE LEADED; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:7.2A; Filter Terminals:Wire Leaded; Inductance Min:780µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 68Y6367
Product Name Filter, Emi, 7.2A, 250Vac, Wire Leaded; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details