Schaffner EMC Inc. Pcb Filter, 1-Phase, 13A, 75Vdc; Filter Applications Schaffner FN409-3-02

Description
PCB FILTER, 1-PHASE, 13A, 75VDC; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB FILTER, 1-PHASE, 13A, 75VDC; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Filter, 1-Phase, 13A, 75Vdc; Filter Applications Schaffner - 60K9809 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Filter, 1-Phase, 13A, 75Vdc; Filter Applications Schaffner
60K9809
Pcb Filter, 1-Phase, 13A, 75Vdc; Filter Applications Schaffner 60K9809
PCB FILTER, 1-PHASE, 13A, 75VDC; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

PCB FILTER, 1-PHASE, 13A, 75VDC; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60K9809
Product Name Pcb Filter, 1-Phase, 13A, 75Vdc; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filter Modules - 174-100KEBS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers