Schaffner EMC Inc. Versatile Filtered Power Entry Module FN 390

Description
Rated currents up to 10 A For one or two fuses Fuses ø 6.3 x 32 mm or ø 5 x 20 mm 2-pole rocker switch Voltage selector Optional earth line choke (E type) Leakage current : 560 to 797 µA Operating frequency : 0 to 400 Hz Performance : high Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet
Description
Rated currents up to 10 A For one or two fuses Fuses ø 6.3 x 32 mm or ø 5 x 20 mm 2-pole rocker switch Voltage selector Optional earth line choke (E type) Leakage current : 560 to 797 µA Operating frequency : 0 to 400 Hz Performance : high Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Versatile Filtered Power Entry Module - FN 390 - Schaffner EMC Inc.
Edison, NJ, USA
Versatile Filtered Power Entry Module
FN 390
Versatile Filtered Power Entry Module FN 390
Rated currents up to 10 A For one or two fuses Fuses ø 6.3 x 32 mm or ø 5 x 20 mm 2-pole rocker switch Voltage selector Optional earth line choke (E type) Leakage current : 560 to 797 µA Operating frequency : 0 to 400 Hz Performance : high Rated Current : 1 to 10 A Voltage : ≤ 250 V
  • Rated currents up to 10 A
  • For one or two fuses
  • Fuses Ø 6.3 x 32 mm or Ø 5 x 20 mm
  • 2-pole rocker switch
  • Voltage selector
  • Optional earth line choke (E type)

Leakage current : 560 to 797 µA
Operating frequency : 0 to 400 Hz
Performance : high
Rated Current : 1 to 10 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 390
Product Name Versatile Filtered Power Entry Module
Filter Type Single Phase
Package / Mounting Power Entry Module
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2006L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filters - 2378697 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details