Schaffner EMC Inc. Pcb Power Line Filter, 4A, 2Ua; Voltage Rating Schaffner FN402B-4-02

Description
PCB POWER LINE FILTER, 4A, 2UA; Voltage Rating:250VAC; Current Rating:4A; Capacitance:0.1µF; Features:Medical; Filter Terminals:Through Hole; Filter Type:Medical; Inductance:1mH; Inductance Min:1mH; Leakage Current Max:2µA RoHS Compliant: Yes
Datasheet
Description
PCB POWER LINE FILTER, 4A, 2UA; Voltage Rating:250VAC; Current Rating:4A; Capacitance:0.1µF; Features:Medical; Filter Terminals:Through Hole; Filter Type:Medical; Inductance:1mH; Inductance Min:1mH; Leakage Current Max:2µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Power Line Filter, 4A, 2Ua; Voltage Rating Schaffner - 91F4394 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Line Filter, 4A, 2Ua; Voltage Rating Schaffner
91F4394
Pcb Power Line Filter, 4A, 2Ua; Voltage Rating Schaffner 91F4394
PCB POWER LINE FILTER, 4A, 2UA; Voltage Rating:250VAC; Current Rating:4A; Capacitance:0.1µF; Features:Medical; Filter Terminals:Through Hole; Filter Type:Medical; Inductance:1mH; Inductance Min:1mH; Leakage Current Max:2µA RoHS Compliant: Yes

PCB POWER LINE FILTER, 4A, 2UA; Voltage Rating:250VAC; Current Rating:4A; Capacitance:0.1µF; Features:Medical; Filter Terminals:Through Hole; Filter Type:Medical; Inductance:1mH; Inductance Min:1mH; Leakage Current Max:2µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91F4394
Product Name Pcb Power Line Filter, 4A, 2Ua; Voltage Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details