Compliant IEC/EN 60601-1 : 1
Leakage current : 373 µA
Leakage current (B types) : 2 µA
Operating frequency : 0 to 400 Hz
Performance : standard
Rated Current : 1 to 20 A
Voltage : ≤ 250 V
| Schaffner EMC Inc. | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FN 9222 |
| Product Name | General Performance IEC Inlet Filter |
| Filter Type | Single Phase |
| Package / Mounting | Module |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CQC |
| Standards and Certifications | RoHS |