Schaffner EMC Inc. IEC Filters FN9280-4-06

Description
Schaffner FN9280-4-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9280-4-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7699648 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7699648
IEC Filters 7699648
Schaffner FN9280-4-06 IEC Filter

Schaffner FN9280-4-06 IEC Filter

Supplier's Site
IEC Filters - 1705177 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705177
IEC Filters 1705177
Schaffner FN9280-4-06 IEC Filter

Schaffner FN9280-4-06 IEC Filter

Supplier's Site
Connector, Power Entry, Plug, 4A, 250Vac; Connector Type Schaffner - 53W8127 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 4A, 250Vac; Connector Type Schaffner
53W8127
Connector, Power Entry, Plug, 4A, 250Vac; Connector Type Schaffner 53W8127
CONNECTOR, POWER ENTRY, PLUG, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7699648 53W8127
Product Name IEC Filters Connector, Power Entry, Plug, 4A, 250Vac; Connector Type Schaffner
Package / Mounting Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
Power Line Filters - 1678341 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details