Schaffner EMC Inc. Power Line Filter, 100A, 1.33Ma; Filter Applications Schaffner FN356-100-34

Description
POWER LINE FILTER, 100A, 1.33mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 356 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 100A, 1.33mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 356 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 100A, 1.33Ma; Filter Applications Schaffner - 85K8087 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 100A, 1.33Ma; Filter Applications Schaffner
85K8087
Power Line Filter, 100A, 1.33Ma; Filter Applications Schaffner 85K8087
POWER LINE FILTER, 100A, 1.33mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 356 Series RoHS Compliant: Yes

POWER LINE FILTER, 100A, 1.33mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 356 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8087
Product Name Power Line Filter, 100A, 1.33Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP2000154MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details