Schaffner EMC Inc. IEC Filters FN9260-4-06

Description
Schaffner FN9260-4-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9260-4-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1889624 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889624
IEC Filters 1889624
Schaffner FN9260-4-06 IEC Filter

Schaffner FN9260-4-06 IEC Filter

Supplier's Site
IEC Filters - 1704984 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1704984
IEC Filters 1704984
Schaffner FN9260-4-06 IEC Filter

Schaffner FN9260-4-06 IEC Filter

Supplier's Site
Filter, 4A, 2 Fuse; Product Range Schaffner - 24M2221 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 4A, 2 Fuse; Product Range Schaffner
24M2221
Filter, 4A, 2 Fuse; Product Range Schaffner 24M2221
FILTER, 4A, 2 FUSE; Product Range:FN 9260 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, UL, VDE;RoHS Compliant: Yes

FILTER, 4A, 2 FUSE; Product Range:FN 9260 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, UL, VDE;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1889624 24M2221
Product Name IEC Filters Filter, 4A, 2 Fuse; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details