Schaffner EMC Inc. IEC Filters FN9260-10-06

Description
Schaffner FN9260-10-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9260-10-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7761263 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7761263
IEC Filters 7761263
Schaffner FN9260-10-06 IEC Filter

Schaffner FN9260-10-06 IEC Filter

Supplier's Site
IEC Filters - 1705218 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705218
IEC Filters 1705218
Schaffner FN9260-10-06 IEC Filter

Schaffner FN9260-10-06 IEC Filter

Supplier's Site
Iec Inlet, 11.5A, 250Vac, Quick Connect; Current Rating Schaffner - 72C6012 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 11.5A, 250Vac, Quick Connect; Current Rating Schaffner
72C6012
Iec Inlet, 11.5A, 250Vac, Quick Connect; Current Rating Schaffner 72C6012
IEC INLET, 11.5A, 250VAC, QUICK CONNECT; Current Rating:11.5A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9260 Series; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

IEC INLET, 11.5A, 250VAC, QUICK CONNECT; Current Rating:11.5A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9260 Series; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761263 72C6012
Product Name IEC Filters Iec Inlet, 11.5A, 250Vac, Quick Connect; Current Rating Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line EMC Filters - RSEV-2016 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
3 suppliers
Power Line Filter Modules - 486-3-123-494-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details