Schaffner EMC Inc. Power Line Filters FN355-6-05

Description
Schaffner FN355-6-05 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN355-6-05 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 1678301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1678301
Power Line Filters 1678301
Schaffner FN355-6-05 EMI Filter

Schaffner FN355-6-05 EMI Filter

Supplier's Site
Power Line Filter, 6A, 70Ua; Filter Applications Schaffner - 85K8086 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 6A, 70Ua; Filter Applications Schaffner
85K8086
Power Line Filter, 6A, 70Ua; Filter Applications Schaffner 85K8086
POWER LINE FILTER, 6A, 70UA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes

POWER LINE FILTER, 6A, 70UA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1678301 85K8086
Product Name Power Line Filters Power Line Filter, 6A, 70Ua; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609071-2 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Power Line Filters - 1701348 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter - 77C5069 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details