Schaffner EMC Inc. Power Line Filters FN355-10-05

Description
Schaffner FN355-10-05 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN355-10-05 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 1479750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1479750
Power Line Filters 1479750
Schaffner FN355-10-05 EMI Filter

Schaffner FN355-10-05 EMI Filter

Supplier's Site
Power Line Filter, 10A, 70Ua; Filter Applications Schaffner - 85K8085 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 10A, 70Ua; Filter Applications Schaffner
85K8085
Power Line Filter, 10A, 70Ua; Filter Applications Schaffner 85K8085
POWER LINE FILTER, 10A, 70UA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 355 Series RoHS Compliant: Yes

POWER LINE FILTER, 10A, 70UA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 355 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1479750 85K8085
Product Name Power Line Filters Power Line Filter, 10A, 70Ua; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609969-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 150 amps
View Details