Schaffner EMC Inc. Power Line Filter, 18Uh, 6A, 250Vac; Capacitance Schaffner FN9255M-6-07

Description
POWER LINE FILTER, 18UH, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 18UH, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 18Uh, 6A, 250Vac; Capacitance Schaffner - 94AC8849 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 18Uh, 6A, 250Vac; Capacitance Schaffner
94AC8849
Power Line Filter, 18Uh, 6A, 250Vac; Capacitance Schaffner 94AC8849
POWER LINE FILTER, 18UH, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes

POWER LINE FILTER, 18UH, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC8849
Product Name Power Line Filter, 18Uh, 6A, 250Vac; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2378727 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details