Schaffner EMC Inc. Power Entry Mod W/ Fuse, Plug, Type B, 10A, 250Vac; Connector Type Schaffner FN9260B-10-06

Description
POWER ENTRY MOD W/ FUSE, PLUG, TYPE B, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MOD W/ FUSE, PLUG, TYPE B, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod W/ Fuse, Plug, Type B, 10A, 250Vac; Connector Type Schaffner - 07W8554 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/ Fuse, Plug, Type B, 10A, 250Vac; Connector Type Schaffner
07W8554
Power Entry Mod W/ Fuse, Plug, Type B, 10A, 250Vac; Connector Type Schaffner 07W8554
POWER ENTRY MOD W/ FUSE, PLUG, TYPE B, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MOD W/ FUSE, PLUG, TYPE B, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Iec Filter 2 Fuse 10A Medical; Product Range Schaffner - 87X8770 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter 2 Fuse 10A Medical; Product Range Schaffner
87X8770
Iec Filter 2 Fuse 10A Medical; Product Range Schaffner 87X8770
IEC FILTER 2 FUSE 10A MEDICAL; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IEC FILTER 2 FUSE 10A MEDICAL; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 07W8554
Product Name Power Entry Mod W/ Fuse, Plug, Type B, 10A, 250Vac; Connector Type Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details