Leakage current : 0.07 to 0.29 mA
Operating frequency : 0 to 400 Hz
Performance : standard
Rated Current : 3 to 20 A
Voltage : ≤ 440 V
| Schaffner EMC Inc. | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FN 355 |
| Product Name | Ultra-Compact Low Leakage Current EMC/EMI Filter |
| Filter Type | Three Phase |
| Package / Mounting | Flange |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C) |
| Standards and Certifications | RoHS |